Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
ESD HBM(kV) | 4.5 |
---|---|
Operating temperature range(C) | -55 to 85 |
Function | Receiver |
Rating | Military |
Number of Rx | 4 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Output signal | LVTTL |
Package Group | CFP|16 |
Input signal | LVDS |
Number of Tx | 4 |
Where can I find additional details, specifications and documents for a DS90LV032AQML?
Additional datasheets, footprints and schematics for DS90LV032AQML are listed on our Part Details page. You can also find images and similar parts to DS90LV032AQML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90LV032AQML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90LV032AQML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90LV032AQML fall under?
The DS90LV032AQML is listed under Semiconductors > Analog and Mixed-Signal > Interface > LVDS/M-LVDS/PECL > Buffers, drivers/receivers & cross-points.
Can I view similar or alternative parts?
You can view similar parts to DS90LV032AQML when available in the Buffers, drivers/receivers & cross-points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90LV032AQML you can contact the distributor directly for product support, shipping queries etc.
Is the DS90LV032AQML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90LV032AQML have stock available?
There is no stock from authorised distributors for DS90LV032AQML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90LV032AQML often in real-time on the comparison pages.
What if I can't find stock of DS90LV032AQML?
You can fill out our help required form which you can use to request a quote for DS90LV032AQML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.