DS90LT012AQMF/NOPB Drivers & Interfaces by Texas Instruments

LVDS DIFF LINE RECEIVER SOT23

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Farnell
Farnell
from US$0.78
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.58
129,675
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.59
-
Buy Now
Logo for element14
element14
from US$0.83
-
Buy Now

Specifications

Device Type LVDS Differential Line Receiver
Peak-to-Peak Jitter Max -
Supply Current Max 9mA
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style SOT-23
No. of Pins 5Pins
Signaling Rate 400Mbps
Signal Input Type CML LVDS LVPECL
Output Level Type LVTTL
ESD HBM 8kV
Product Range -
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Automotive LVDS differential line receiver | Texas Instruments
Lvds Diff Line Receiver, Sot23 | Newark Electronics
LVDS DIFF LINE RECEIVER, SOT23 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90LT012AQMF/NOPB?

Additional datasheets, footprints and schematics for DS90LT012AQMF/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90LT012AQMF/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90LT012AQMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90LT012AQMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90LT012AQMF/NOPB fall under?

The DS90LT012AQMF/NOPB is listed under Semiconductors - ICs > Drivers & Interfaces > Differential Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to DS90LT012AQMF/NOPB when available in the Differential Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90LT012AQMF/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS90LT012AQMF/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90LT012AQMF/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS90LT012AQMF/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90LT012AQMF/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS90LT012AQMF/NOPB?

You can fill out our help required form which you can use to request a quote for DS90LT012AQMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay