DS90CR215MTDX/NOPB Semiconductors - ICs by Texas Instruments

SERIALIZER 66MHZ 1.386GBPS TSSOP-48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.51

Distributor Stock
Logo for Farnell
Farnell
from US$3.53
280
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.51
61,551
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.61
280
in stock
Buy Now
Logo for element14
element14
from US$3.86
280
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.59
36
in stock
Buy Now

Specifications

Bridge Type -
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Interface Case Style TSSOP
No. of Pins 48Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Data Rate 1.386Gbps
Driver Case Style TSSOP
IC Input Type CMOS TTL
IC Output Type LVDS
No. of Inputs 21
No. of Outputs 3Outputs
SERDES Function Serialiser

Alternative Descriptions

+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 66 MHz | Texas Instruments
Serializer, 66Mhz, 1.386Gbps, Tssop-48 | Newark Electronics
SERIALIZER, 66MHZ, 1.386GBPS, TSSOP-48 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90CR215MTDX/NOPB?

Additional datasheets, footprints and schematics for DS90CR215MTDX/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90CR215MTDX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90CR215MTDX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90CR215MTDX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90CR215MTDX/NOPB fall under?

The DS90CR215MTDX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90CR215MTDX/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90CR215MTDX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS90CR215MTDX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90CR215MTDX/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for DS90CR215MTDX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90CR215MTDX/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS90CR215MTDX/NOPB?

You can fill out our help required form which you can use to request a quote for DS90CR215MTDX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay