DS90CF388VJD/NOPB Semiconductors - ICs by Texas Instruments

IC RECEIVER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.94


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$4.94
6,797
Buy Now
View Full Pricing & Stock Comparison

Specifications

Device Type Receiver
Peak-to-Peak Jitter Max -
Supply Current Max 300mA
Operating Temperature Min -10°C
Operating Temperature Max 70°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style TQFP
No. of Pins 100Pins
Signaling Rate 672Mbps
Signal Input Type LVDS
Output Level Type TTL
ESD HBM 2kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Audio IC Case Style TQFP
Base Number 90
Data Rate 784Mbps
No. of Receivers 9Receivers
Operating Temperature Range -10°C to +70°C
Propagation Delay 0.5ns
Supply Current 250mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

+3.3V Dual Pixel LVDS Display Interface (LDI)-SVGA/QXGA Receiver | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90CF388VJD/NOPB?

Additional datasheets, footprints and schematics for DS90CF388VJD/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90CF388VJD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90CF388VJD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90CF388VJD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90CF388VJD/NOPB fall under?

The DS90CF388VJD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90CF388VJD/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90CF388VJD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS90CF388VJD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90CF388VJD/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for DS90CF388VJD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90CF388VJD/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS90CF388VJD/NOPB?

You can fill out our help required form which you can use to request a quote for DS90CF388VJD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay