Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Receiver |
---|---|
Peak-to-Peak Jitter Max | 250ps |
Supply Current Max | 115mA |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 48Pins |
Signaling Rate | 2.38Gbps |
Signal Input Type | LVDS |
Output Level Type | TTL |
ESD HBM | 7kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 85 MHz | Texas Instruments |
Lvds Line Receiver, 2.38Gbps, Tssop-48 | Newark Electronics |
LVDS LINE RECEIVER, 2.38GBPS, TSSOP-48 | element14 |
Where can I find additional details, specifications and documents for a DS90CF366MTD/NOPB?
Additional datasheets, footprints and schematics for DS90CF366MTD/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90CF366MTD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90CF366MTD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90CF366MTD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90CF366MTD/NOPB fall under?
The DS90CF366MTD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90CF366MTD/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90CF366MTD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS90CF366MTD/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90CF366MTD/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS90CF366MTD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90CF366MTD/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS90CF366MTD/NOPB?
You can fill out our help required form which you can use to request a quote for DS90CF366MTD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.