Device Type | Differential Line Driver |
---|---|
Peak-to-Peak Jitter Max | 1ns |
Supply Current Max | 14mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Signaling Rate | 155.5Mbps |
Signal Input Type | LVDS |
Output Level Type | LVDS |
ESD HBM | 3.5kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual low voltage differential signaling driver | Texas Instruments |
Lvds Line Driver, 155.5Mbps, Soic-8 | Newark Electronics |
LVDS LINE DRIVER, 155.5MBPS, SOIC-8 | element14 |
Dual LVDS Dvr | Mouser Electronics |
Where can I find additional details, specifications and documents for a DS90C401M/NOPB?
Additional datasheets, footprints and schematics for DS90C401M/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90C401M/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90C401M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90C401M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90C401M/NOPB fall under?
The DS90C401M/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90C401M/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90C401M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS90C401M/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90C401M/NOPB have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for DS90C401M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90C401M/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS90C401M/NOPB?
You can fill out our help required form which you can use to request a quote for DS90C401M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.