Device Type | Transmitter |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 60mA |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 56Pins |
Signaling Rate | 455Mbps |
Signal Input Type | CMOS TTL |
Output Level Type | LVDS |
ESD HBM | 7kV |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 90 |
Data Rate | 1.8Gbps |
IC Generic Number | 90C383 |
Logic Function Number | 383 |
No. of Drivers | 4Drivers |
Operating Temperature Range | 0°C to +150°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Transceiver Type | Differential |
Voltage Vcc | 4V |
+3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz | Texas Instruments |
DS90C383BMT/NOPB | Euro-Tech |
3.3V Prgrmmable LVDS Transmitter 24B | Mouser Electronics |
Transmitter Lvds 65Mhz, Smd, 90C383 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS90C383BMT/NOPB .?
Additional datasheets, footprints and schematics for DS90C383BMT/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS90C383BMT/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90C383BMT/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90C383BMT/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90C383BMT/NOPB . fall under?
The DS90C383BMT/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90C383BMT/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90C383BMT/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DS90C383BMT/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90C383BMT/NOPB . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for DS90C383BMT/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90C383BMT/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DS90C383BMT/NOPB .?
You can fill out our help required form which you can use to request a quote for DS90C383BMT/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.