DS90C365AMT/NOPB Semiconductors - ICs by Texas Instruments

LVDS TRANSMITTER TSSOP-48

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for Texas Instruments Texas Instruments US$5.07
24,308
Buy Now
View Full Pricing & Stock Comparison

Specifications

Device Type LVDS Transceiver
Peak-to-Peak Jitter Max -
Supply Current Max 60mA
Operating Temperature Min -10°C
Operating Temperature Max 70°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V

Alternative Descriptions

+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display Link-87.5 MHz | Texas Instruments
LVDS Transceiver,DS90C365AMT | RS

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90C365AMT/NOPB?

Additional datasheets, footprints and schematics for DS90C365AMT/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90C365AMT/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90C365AMT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90C365AMT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90C365AMT/NOPB fall under?

The DS90C365AMT/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90C365AMT/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90C365AMT/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS90C365AMT/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90C365AMT/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for DS90C365AMT/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90C365AMT/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS90C365AMT/NOPB?

You can fill out our help required form which you can use to request a quote for DS90C365AMT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay