Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | LVDS Transmitter |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 50mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 48Pins |
Signaling Rate | 455Mbps |
Signal Input Type | CMOS TTL |
Output Level Type | CMOS TTL |
ESD HBM | 7kV |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 90 |
Data Rate | 455Mbps |
IC Generic Number | 90C363 |
Interface Case Style | TSSOP |
Logic Function Number | 363 |
No. of Drivers | 4Drivers |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 10µA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Transceiver Type | Differential |
Voltage Vcc | 4V |
Where can I find additional details, specifications and documents for a DS90C363BMT?
Additional datasheets, footprints and schematics for DS90C363BMT are listed on our Part Details page. You can also find images and similar parts to DS90C363BMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90C363BMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90C363BMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90C363BMT fall under?
The DS90C363BMT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90C363BMT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90C363BMT you can contact the distributor directly for product support, shipping queries etc.
Is the DS90C363BMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90C363BMT have stock available?
There is no stock from authorised distributors for DS90C363BMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90C363BMT often in real-time on the comparison pages.
What if I can't find stock of DS90C363BMT?
You can fill out our help required form which you can use to request a quote for DS90C363BMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.