No distributors results available
View Full Pricing & Stock ComparisonFunction | Receiver |
---|---|
Rating | Military |
Package size | mm2:W x L (PKG) : [pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Package Group | LCCC|20 |
Number of Rx | 4 |
Output signal | TTL |
Operating temperature range(C) | -55 to 125 |
ESD HBM(kV) | 2 |
Input signal | LVDS |
Number of Tx | 4 |
Where can I find additional details, specifications and documents for a DS90C032QML?
Additional datasheets, footprints and schematics for DS90C032QML are listed on our Part Details page. You can also find images and similar parts to DS90C032QML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90C032QML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90C032QML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90C032QML fall under?
The DS90C032QML is listed under Semiconductors > Analog and Mixed-Signal > Interface > LVDS/M-LVDS/PECL > Buffers, drivers/receivers & cross-points.
Can I view similar or alternative parts?
You can view similar parts to DS90C032QML when available in the Buffers, drivers/receivers & cross-points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90C032QML you can contact the distributor directly for product support, shipping queries etc.
Is the DS90C032QML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90C032QML have stock available?
There is no stock from authorised distributors for DS90C032QML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90C032QML often in real-time on the comparison pages.
What if I can't find stock of DS90C032QML?
You can fill out our help required form which you can use to request a quote for DS90C032QML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.