Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | Line |
---|---|
Peak-to-Peak Jitter Max | 600ps |
Supply Current Max | 21mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Signaling Rate | 155.5Mbps |
Signal Input Type | CMOS TTL |
Output Level Type | LVDS |
ESD HBM | 3.5kV |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 90 |
IC Generic Number | 90C031 |
Line Bus Drive Receive Transceiver Type | Quad Differential Driver |
Logic Function Number | 90C031 |
No. of Channels | 4Channels |
No. of Drivers | 4Drivers |
No. of Transmitters | 4 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 5mA |
Output Voltage Max | 1.6V |
Propagation Delay | 2ns |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a DS90C031TM?
Additional datasheets, footprints and schematics for DS90C031TM are listed on our Part Details page. You can also find images and similar parts to DS90C031TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90C031TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90C031TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90C031TM fall under?
The DS90C031TM is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90C031TM when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90C031TM you can contact the distributor directly for product support, shipping queries etc.
Is the DS90C031TM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90C031TM have stock available?
There is no stock from authorised distributors for DS90C031TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90C031TM often in real-time on the comparison pages.
What if I can't find stock of DS90C031TM?
You can fill out our help required form which you can use to request a quote for DS90C031TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.