Status: | Active |
---|---|
Series: | DS9098P |
RoHS: | Unknown |
Compact Receptacle for F5 iButton® Mounting |
Fully Backward-Compatible to DS9098 |
Contacts are Stainless Steel with Selective 100% Matte Tin Plating for Optimal Pb-free Solderability to PCB |
Retainer to iButton Connection is Stainless Steel to Stainless Steel |
Withstands Up to +250°C for Surface Mounting |
Double Redundancy of Contacts (2 plus 2) |
Contact Force Exceeds 2N for Reliable Connection |
Prevents Reversed Insertion |
At Insertion, the iButton is Latched for Retention |
The iButton Pops Up for Removal When Latch is Released |
Gentle Deflection of Latches Allows Removal of the iButton |
> 25 Insertion/Withdrawal Cycles with No Performance Degradation |
Compatible with Standard Pick and Place Equipment |
Cleaning Fluids Drain Freely for Quick Cleanup |
Features | F5 Package CompatibleMetal PartPCB MountsSurface Mount |
---|---|
Overview | Circuit Board Retainer - Tape and Reel 220 Min. |
BudgetaryPrice (See Notes) | 1.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Retainer |
---|---|
For Use With | Maxim F5 MicroCan iButtons |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
iButton Retainer | Analog Devices |
IBUTTON RETAINER | RS |
Retainer, Ibutton, Polyamide, Black | Newark Electronics |
RETAINER, IBUTTON, POLYAMIDE, BLACK | element14 |
Where can I find additional details, specifications and documents for a DS9098P-TRL+ ?
Additional datasheets, footprints and schematics for DS9098P-TRL+ are listed on our Part Details page. You can also find images and similar parts to DS9098P-TRL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9098P-TRL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9098P-TRL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9098P-TRL+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9098P-TRL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9098P-TRL+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS9098P-TRL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9098P-TRL+ often in real-time on the comparison pages.
What if I can't find stock of DS9098P-TRL+ ?
You can fill out our help required form which you can use to request a quote for DS9098P-TRL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.