Status: | Active |
---|---|
Series: | DS9093A |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
3,492
in stock
|
Buy Now | |
element14
from US$1.27
|
3,492
in stock
|
Buy Now | |
Farnell
from US$1.05
|
3,492
in stock
|
Buy Now | |
Analog Devices
from US$1.32
|
899
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
92
in stock
|
Buy Now | |
Avnet Asia
from US$0.77
|
-
|
Buy Now | |
Schukat Electronic
from US$2.16
|
-
|
Buy Now | |
Distrelec
from US$1.05
|
-
|
Buy Now |
Low-Cost Key Ring Mounts That Hold an iButton® for thumbpad applications. |
Key Ring Mount Versions: DS9093A Snap-In Angled Fob for use With F5 MicroCan®. DS9093F Snap-In Fob for use With F5 MicroCan. DS9093N Angled Fob for use With F5 MicroCan. |
DS9093A Snap-In Angled Fob for use With F5 MicroCan®. |
DS9093F Snap-In Fob for use With F5 MicroCan. |
DS9093N Angled Fob for use With F5 MicroCan. |
Features | F5 Package CompatibleFobsPlastic Part |
---|---|
Color | BlackBlueGreenRedYellow |
Overview | Key Fob, Angled |
BudgetaryPrice (See Notes) | 0.52 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | iButton Key Ring Mount |
---|---|
For Use With | - |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
External Length / Height | 38.1mm |
Fixing Hole Diameter | 6.3mm |
Length | 48.3mm |
Mounting Hole Dia | 6.3mm |
Ibutton Key Ring Mount Fob, Black | Newark Electronics |
HOLDER, MICROCAN | element14 |
iButton Key Ring Mounts | Analog Devices |
BLACK SNAP-IN IBUTTON FOB, DS9093A+ | RS |
iButton Key Ring Mount Black | Avnet Asia |
Key Ring Mount Black f. iButton F5 | Schukat Electronic |
Maxim iButton Accessories Black - | Distrelec |
Where can I find additional details, specifications and documents for a DS9093A+ ?
Additional datasheets, footprints and schematics for DS9093A+ are listed on our Part Details page. You can also find images and similar parts to DS9093A+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9093A+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9093A+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9093A+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9093A+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9093A+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Rapid Electronics have stock available or on a lead time for DS9093A+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9093A+ often in real-time on the comparison pages.
What if I can't find stock of DS9093A+ ?
You can fill out our help required form which you can use to request a quote for DS9093A+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.