Status: | Active |
---|---|
Series: | DS9092, DS9092GT, DS9092T |
RoHS: | Unknown |
Simple, low-cost metal stampings form a read/write probe for the iButton family |
Probe guides the entry of the iButton |
iButton slides over the surface to self-clean contacts |
Accessible shallow probe cavity simplifies removal of debris such as mud |
Flexible design supports panel-mount or hand-grip mount with optional tactile feedback |
Bright tarnish-resistant metal surface provides millions of operations |
Panel-mount probe, prewired for easy installation |
Hand-grip probe mates to RJ-11 jack for quick installation |
Features | F5 Package CompatibleTouch Probes |
---|---|
Overview | Touch Probe Read Head |
BudgetaryPrice (See Notes) | 6.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | iButton Probe |
---|---|
For Use With | DS19xx Family of iButtons |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
iButton Probe | Analog Devices |
Ibutton Probe W/ Tactile Feedback | Newark Electronics |
Where can I find additional details, specifications and documents for a DS9092T# ?
Additional datasheets, footprints and schematics for DS9092T# are listed on our Part Details page. You can also find images and similar parts to DS9092T# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9092T# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9092T# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9092T# you can contact the distributor directly for product support, shipping queries etc.
Is the DS9092T# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9092T# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS9092T# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9092T# often in real-time on the comparison pages.
What if I can't find stock of DS9092T# ?
You can fill out our help required form which you can use to request a quote for DS9092T# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.