Status: | Active |
---|---|
Series: | DS9092K |
RoHS: | Unknown |
Starter Kit to help evaluate iButton technology using a Microsoft Windows-based PC |
Easy Setup with USB adapter |
Free download of 1-Wire drivers and OneWireViewer Demonstration Software |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | DS9092 |
Kit Application Type | RFID Access Control Inventory Monitoring |
Application Sub Type | RFID |
Kit Contents | iButton Starter Kit/RTC/512b EEPROM/64Kb Memory/SL No 5 Fobs 2 Blue Dot Receptor USB-Wire Adapter |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
Eval Kit DS9092 (iButton Start | Analog Devices |
Starter Kit, Rfid | Newark Electronics |
STARTER KIT, RFID | element14 |
Where can I find additional details, specifications and documents for a DS9092K# ?
Additional datasheets, footprints and schematics for DS9092K# are listed on our Part Details page. You can also find images and similar parts to DS9092K# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9092K# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9092K# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9092K# you can contact the distributor directly for product support, shipping queries etc.
Is the DS9092K# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9092K# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS9092K# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9092K# often in real-time on the comparison pages.
What if I can't find stock of DS9092K# ?
You can fill out our help required form which you can use to request a quote for DS9092K# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.