Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 3V |
---|---|
Battery Capacity | 130mAh |
Battery Type | Lithium |
Oscillator Frequency | 32.768kHz |
Digital IC Case | PowerCap Module |
No. of Pins | 4Pins |
Load Capacitance | 6pF |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
POWERCAP WITH CRYSTAL IND LEAD | Analog Devices |
Snap-On Battery, Lithium, 3V, Pcm-4 | Newark Electronics |
SNAP-ON BATTERY, LITHIUM, 3V, PCM-4 | Farnell |
Where can I find additional details, specifications and documents for a DS9034I-PCX+?
Additional datasheets, footprints and schematics for DS9034I-PCX+ are listed on our Part Details page. You can also find images and similar parts to DS9034I-PCX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9034I-PCX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9034I-PCX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS9034I-PCX+ fall under?
The DS9034I-PCX+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to DS9034I-PCX+ when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9034I-PCX+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS9034I-PCX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9034I-PCX+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for DS9034I-PCX+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9034I-PCX+ often in real-time on the comparison pages.
What if I can't find stock of DS9034I-PCX+?
You can fill out our help required form which you can use to request a quote for DS9034I-PCX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.