Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Device Type | Differential Line Driver / Receiver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS8921AT |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Differential Line Drivers and Receiver Pair | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Diff Line Driv/Rcvr, Rs422, Soic-8 | Newark Electronics |
DIFF LINE DRIV/RCVR, RS422, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a DS8921ATM/NOPB?
Additional datasheets, footprints and schematics for DS8921ATM/NOPB are listed on our Part Details page. You can also find images and similar parts to DS8921ATM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS8921ATM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS8921ATM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS8921ATM/NOPB fall under?
The DS8921ATM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS8921ATM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS8921ATM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS8921ATM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS8921ATM/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS8921ATM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS8921ATM/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS8921ATM/NOPB?
You can fill out our help required form which you can use to request a quote for DS8921ATM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.