Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 Transceiver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | DS8921 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Differential Line Drivers and Receiver Pair | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Rs422 Transceiver, 10Mbps, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS8921AMX/NOPB?
Additional datasheets, footprints and schematics for DS8921AMX/NOPB are listed on our Part Details page. You can also find images and similar parts to DS8921AMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS8921AMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS8921AMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS8921AMX/NOPB fall under?
The DS8921AMX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS8921AMX/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS8921AMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS8921AMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS8921AMX/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for DS8921AMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS8921AMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS8921AMX/NOPB?
You can fill out our help required form which you can use to request a quote for DS8921AMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.