Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Interface |
---|---|
Application Sub Type | Repeater |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | DS80PCI402 |
Product Range | - |
Kit Contents | Eval Board DS80PCI402 |
SVHC | No SVHC (27-Jun-2018) |
Features | 4 Lane Repeater Programmable Transmit De Emphasis Transmit VoD And Receive Equalization |
Where can I find additional details, specifications and documents for a DS80PCI402EVK/NOPB?
Additional datasheets, footprints and schematics for DS80PCI402EVK/NOPB are listed on our Part Details page. You can also find images and similar parts to DS80PCI402EVK/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS80PCI402EVK/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS80PCI402EVK/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS80PCI402EVK/NOPB fall under?
The DS80PCI402EVK/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DS80PCI402EVK/NOPB when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS80PCI402EVK/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS80PCI402EVK/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS80PCI402EVK/NOPB have stock available?
There is no stock from authorised distributors for DS80PCI402EVK/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS80PCI402EVK/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS80PCI402EVK/NOPB?
You can fill out our help required form which you can use to request a quote for DS80PCI402EVK/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.