Status: | Active |
---|---|
Series: | DS8007 |
RoHS: | Unknown |
Integrated ISO 7816 UART Provides Complete Interface/Control for Two Separate Smart Card Devices |
8kV (min) ESD Protection on Card Interfaces |
Internal IC Card Supply Voltage Generation 5.0V ±5%, 65mA (max) 3.0V ±8%, 50mA (max) 1.8V ±10%, 30mA (max) |
5.0V ±5%, 65mA (max) |
3.0V ±8%, 50mA (max) |
1.8V ±10%, 30mA (max) |
Automatic Card Activation, Deactivation, and Data Communication Controlled by Dedicated Internal Sequencer |
Host Interface Through an 8-Bit Parallel Bus (User-Selectable Multiplexed or Nonmultiplexed Modes) |
Chip Select and Three-State Bus Allow Multiple Devices (Card Readers and Memories) on Bus |
8-Character Receive FIFO with Optional Programmable Depth/Threshold |
I/O Interface Pin to External ISO 7816 UART for Auxiliary Interface |
Separate Card Clock Generation (Up to 10MHz) with 2x Frequency Doubling |
Selectable Card Clock Stop High, Stop Low, or Internally Generated 1.25MHz (for Card Power-Down) |
EMV-Certified Reference Design and Evaluation Kit Available (DS8007-KIT) |
ISO-7816 | Yes |
---|---|
Interface | 8-bit Parallel |
Card Supply Voltage (V) | 35 |
Package/Pins | LQFP/48 |
BudgetaryPrice (See Notes) | 3.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Smart Card Readers SIM Interface |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 6V |
IC Package Type | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Multiprotocol Dual Smart Card | Analog Devices |
SMART CARD READERS, SIM INTERFACE, LQFP | Farnell |
Where can I find additional details, specifications and documents for a DS8007-ENG+ ?
Additional datasheets, footprints and schematics for DS8007-ENG+ are listed on our Part Details page. You can also find images and similar parts to DS8007-ENG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS8007-ENG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS8007-ENG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS8007-ENG+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS8007-ENG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS8007-ENG+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for DS8007-ENG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS8007-ENG+ often in real-time on the comparison pages.
What if I can't find stock of DS8007-ENG+ ?
You can fill out our help required form which you can use to request a quote for DS8007-ENG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.