Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS75176B |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a DS75176BN/NOPB?
Additional datasheets, footprints and schematics for DS75176BN/NOPB are listed on our Part Details page. You can also find images and similar parts to DS75176BN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS75176BN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS75176BN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS75176BN/NOPB fall under?
The DS75176BN/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS75176BN/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS75176BN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS75176BN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS75176BN/NOPB have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for DS75176BN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS75176BN/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS75176BN/NOPB?
You can fill out our help required form which you can use to request a quote for DS75176BN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.