Status: | Unknown |
---|---|
Series: | DS-5 Series |
RoHS: | Unknown |
Core Architecture | ARM |
---|---|
Supported Families | - |
Software Edition | Professional |
Licence Type | Floating |
No. of User Licences | 1 |
Supported Hosts | Linux Windows |
Product Range | DS-5 Series |
SVHC | No SVHC (15-Jan-2019) |
DS-5 PRO, FLOATING, 1YR DOWNLOAD | element14 |
Ds-5 Pro, Floating, 1Yr Download | Newark Electronics |
Where can I find additional details, specifications and documents for a DS5PE-KD-40001?
Additional datasheets, footprints and schematics for DS5PE-KD-40001 are listed on our Part Details page. You can also find images and similar parts to DS5PE-KD-40001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS5PE-KD-40001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS5PE-KD-40001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS5PE-KD-40001 fall under?
The DS5PE-KD-40001 is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to DS5PE-KD-40001 when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS5PE-KD-40001 you can contact the distributor directly for product support, shipping queries etc.
Is the DS5PE-KD-40001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS5PE-KD-40001 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS5PE-KD-40001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS5PE-KD-40001 often in real-time on the comparison pages.
What if I can't find stock of DS5PE-KD-40001?
You can fill out our help required form which you can use to request a quote for DS5PE-KD-40001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.