Status: | Unknown |
---|---|
Series: | DS-5 Series |
RoHS: | Unknown |
Core Architecture | ARM |
---|---|
Supported Families | Cortex-A5 Cortex-M4 |
Software Edition | Vybrid |
Licence Type | Node Locked |
No. of User Licences | 1 |
Supported Hosts | Linux Mac OS Windows |
Product Range | DS-5 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a DS5CK-KD-3FS31?
Additional datasheets, footprints and schematics for DS5CK-KD-3FS31 are listed on our Part Details page. You can also find images and similar parts to DS5CK-KD-3FS31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS5CK-KD-3FS31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS5CK-KD-3FS31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS5CK-KD-3FS31 fall under?
The DS5CK-KD-3FS31 is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to DS5CK-KD-3FS31 when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS5CK-KD-3FS31 you can contact the distributor directly for product support, shipping queries etc.
Is the DS5CK-KD-3FS31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS5CK-KD-3FS31 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DS5CK-KD-3FS31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS5CK-KD-3FS31 often in real-time on the comparison pages.
What if I can't find stock of DS5CK-KD-3FS31?
You can fill out our help required form which you can use to request a quote for DS5CK-KD-3FS31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.