Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS485 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a DS485MX/NOPB .?
Additional datasheets, footprints and schematics for DS485MX/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS485MX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS485MX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS485MX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS485MX/NOPB . fall under?
The DS485MX/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS485MX/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS485MX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DS485MX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS485MX/NOPB . have stock available?
There is no stock from authorised distributors for DS485MX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS485MX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DS485MX/NOPB .?
You can fill out our help required form which you can use to request a quote for DS485MX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.