Status: | Active |
---|---|
Series: | DS4560 |
RoHS: | Unknown |
On-Board 25mΩ Power MOSFET |
Adjustable Short-Circuit Current and Overload Current Limit |
Adjustable Output-Voltage Slew Rate |
Adjustable Power-Up Timer with External Enable Capability |
Output Overvoltage Limiting |
On-Board Thermal Protection |
On-Board Charge Pump |
Latchoff and Autoretry Versions Available |
9.0V to 13.2V Supply Operation |
8-Pin SO (150 mils) Pb-Free Package |
UL Certification Record E211395 |
VIN (V) (min) | 9 |
---|---|
VIN (V) (max) | 13.2 |
# Channels | 1 |
Circuit Breaker/ Current Limit | Current Limit |
Fault Condition Control | Latched OffPeriodic Retry |
Positive/Negative Rail | Positive |
Features | Integrated MOSFETUndervoltage/Overvoltage Protection |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.4 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Controller Applications | Hard/RAID Drives, PCI/PCI Express, Routers/Servers |
---|---|
Supply Voltage Min | 9V |
Supply Voltage Max | 13.2V |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
12V/5V Dual Hot-Plug Switch | Analog Devices |
Hot Swap Controller, 9V-13.2V, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS4560S-LO+T ?
Additional datasheets, footprints and schematics for DS4560S-LO+T are listed on our Part Details page. You can also find images and similar parts to DS4560S-LO+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS4560S-LO+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS4560S-LO+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS4560S-LO+T you can contact the distributor directly for product support, shipping queries etc.
Is the DS4560S-LO+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS4560S-LO+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for DS4560S-LO+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS4560S-LO+T often in real-time on the comparison pages.
What if I can't find stock of DS4560S-LO+T ?
You can fill out our help required form which you can use to request a quote for DS4560S-LO+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.