Status: | Active |
---|---|
Series: | DS3906 |
RoHS: | Unknown |
Three Programmable Resistors for Low Step-Size Applications (Ohm and Subohm) |
Resistor Settings are NV |
16-Byte NV User Memory (EEPROM) |
I²C-Compatible Serial Interface |
Up to 8 Devices Can be Multidropped on the Same I²C Bus |
Low Power Consumption |
Wide Operating Voltage (2.7V to 5.5V) |
Operating Temperature Range: -40°C to +85°C |
Steps | 64 |
---|---|
# Potentiometers | 3 |
Control Interface | 2-Wire |
Taper | Pseudo-Log |
Wiper Memory | Non-Volatile |
Res. Tol. (%) | 20 |
Temp. Coeff. (ppm/°C) (typ) | 60 |
ICC @5V (µA) (max) | 160 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.38 |
Status: | Unknown |
---|---|
Series: | Triple 64-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 2.54kohm |
---|---|
No. of Pots | Triple |
Control Interface | I2C |
Track Taper | Pseudo-Log |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | µSOP |
No. of Pins | 10Pins |
No. of Steps | 64 |
Temperature Coefficient | 60ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Triple 64-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Triple NV Low Step Size Variab | Analog Devices |
DIGITAL POT, 2.54KOHM, TRIPLE, USOP-10 | element14 |
Where can I find additional details, specifications and documents for a DS3906U+ ?
Additional datasheets, footprints and schematics for DS3906U+ are listed on our Part Details page. You can also find images and similar parts to DS3906U+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3906U+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3906U+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3906U+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS3906U+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3906U+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for DS3906U+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3906U+ often in real-time on the comparison pages.
What if I can't find stock of DS3906U+ ?
You can fill out our help required form which you can use to request a quote for DS3906U+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.