DS3904U-020+ Part Information

Details for DS3904U-020+ by Maxim Integrated

Semiconductors - ICs > Digital Potentiometers > Non Volatile Digital Potentiometers

Part Downloads

Part Specifications

End To End Resistance 20kohm
No. of Pots Triple
Control Interface Serial
Track Taper Linear
Resistance Tolerance ± 25%
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
Potentiometer IC Case Style µSOP
No. of Pins 8Pins
No. of Steps 128
Temperature Coefficient ± 123ppm/°C
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Triple 128-Tap Non-Volatile Digital Pots
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
RoHS Compliant

Alternative Part Descriptions

  • DIGITAL POT, 20K, TRIPLE, USOP-8; End To End Resistance:20kohm; No. of Pots:Triple; Control Interface:Serial; Track Taper:Linear; Resistance Tolerance:± 25%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Pins:8Pins RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS3904U-020+?

Additional datasheets, footprints and schematics for DS3904U-020+ are listed in our Part Details tab. You can also find the DS3904U-020+ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS3904U-020+ in the Pricing & Inventory tab next to part details. You can view DS3904U-020+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS3904U-020+ fall under?

The DS3904U-020+ is listed under Maxim Integrated Parts.

Can I view similar or alternative parts?

You can view similar parts to DS3904U-020+ when available in the Maxim Integrated Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS3904U-020+ you can contact the distributor directly for product support, shipping queries etc.

Is the DS3904U-020+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for DS3904U-020+ have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for DS3904U-020+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS3904U-020+ often in real-time on the comparison pages.

What if I can't find stock of DS3904U-020+?

You can fill out our help required form which you can use to request a quote for DS3904U-020+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for DS3904U-020+

Loading...
Loading Results for DS3904U-020+
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us