Status: | Active |
---|---|
Series: | DS3903 |
RoHS: | Unknown |
Three 128-Position Linear Potentiometers (Two 10kΩ, One 100kΩ) |
NV Wiper Storage |
Low End-to-End Temperature Coefficient |
Operates on an Industry-Standard 2-Wire Bus |
Write-Protect Pin |
Supply Range: 3V or 5V |
Operating Temperature Range: -40°C to +85°C |
Packaging: 20-Pin TSSOP |
Steps | 128 |
---|---|
# Potentiometers | 3 |
Control Interface | 2-Wire Addressable |
Taper | Linear |
Wiper Memory | Non-Volatile |
REND-TO-END (kΩ) | 10+10+90 |
Res. Tol. (%) | 20 |
Temp. Coeff. (ppm/°C) (typ) | 300 |
Wiper Resistance (Ω) (typ) | 250 |
ICC @5V (µA) (max) | 250 |
Package/Pins | TSSOP/20 |
BudgetaryPrice (See Notes) | 1.42 |
Status: | Unknown |
---|---|
Series: | Triple 128-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 90kohm |
---|---|
No. of Pots | Triple |
Control Interface | Serial |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | TSSOP |
No. of Pins | 20Pins |
No. of Steps | 128 |
Temperature Coefficient | ± 300ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Triple 128-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Triple 128-Position Nonvolatil | Analog Devices |
DS3903E-020+,Digital Potentiometer IC | RS |
Digital Potentiometer 128POS 10.5KOhm/90KOhm Triple 20-Pin TSSOP | Avnet Asia |
DIGITAL POT, 90K, TRIPLE, TSSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a DS3903E-020+ ?
Additional datasheets, footprints and schematics for DS3903E-020+ are listed on our Part Details page. You can also find images and similar parts to DS3903E-020+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3903E-020+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3903E-020+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3903E-020+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS3903E-020+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3903E-020+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Avnet Asia and Farnell have stock available or on a lead time for DS3903E-020+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3903E-020+ often in real-time on the comparison pages.
What if I can't find stock of DS3903E-020+ ?
You can fill out our help required form which you can use to request a quote for DS3903E-020+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.