Status: | Active |
---|---|
Series: | DS3902 |
RoHS: | Unknown |
Dual 256-Position Linear Digital Resistors |
Available as 50kΩ/30kΩ or 50kΩ/15kΩ |
Resistor Settings Stored in NV Memory |
Low Temperature Coefficient |
I²C-Compatible Serial Interface |
Wide Operating Voltage (2.4V to 5.5V) |
Software Write Protection |
User-EEPROM Memory |
Programmable Slave Address |
Operating Temperature Range: -40°C to +95°C |
Small 8-Pin µSOP Package |
Steps | 256 |
---|---|
# Potentiometers | 2 |
Control Interface | 2-Wire Addressable |
Taper | Linear |
Wiper Memory | Non-Volatile |
REND-TO-END (kΩ) | 50 + (30 or 15) |
Res. Tol. (%) | 20 |
Temp. Coeff. (ppm/°C) (typ) | 300 |
Wiper Resistance (Ω) (typ) | 160 |
ICC @5V (µA) (max) | 200 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
End To End Resistance | 30kohm |
---|---|
No. of Pots | Dual |
Control Interface | 2 Wire I2C Serial |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | µSOP |
No. of Pins | 8Pins |
No. of Steps | 256 |
Temperature Coefficient | ± 300ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 95°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, NV, Variable Resistors w | Analog Devices |
DIGITAL POT, NV, DUAL, 30K/50K, USOP-8 | Farnell |
Where can I find additional details, specifications and documents for a DS3902U-530+ ?
Additional datasheets, footprints and schematics for DS3902U-530+ are listed on our Part Details page. You can also find images and similar parts to DS3902U-530+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3902U-530+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3902U-530+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3902U-530+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS3902U-530+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3902U-530+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for DS3902U-530+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3902U-530+ often in real-time on the comparison pages.
What if I can't find stock of DS3902U-530+ ?
You can fill out our help required form which you can use to request a quote for DS3902U-530+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.