DS3658N/NOPB . Part Information
Details for DS3658N/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
No. of Outputs | 4Outputs |
Output Voltage | 70V |
Output Current | 600mA |
Driver Case Style | DIP |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3658 |
Device Type | Peripheral |
No. of Pins | 16Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 65mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Viewing Distributors for DS3658N/NOPB .
Loading...
Loading Results for DS3658N/NOPB .