128 Wiper Tap Points |
Full-Scale Resistance: 10kΩ |
I²C-Compatible Serial Interface |
Address Pins Allow Up to Four DS3502s to Share the Same I²C Bus |
Digital Operating Voltage: 2.5V to 5.5V |
Analog Operating Voltage: 4.5V to 15.5V |
Operating Temperature: -40°C to +100°C |
10-Pin µSOP Package |
Steps | 128 |
---|---|
# Potentiometers | 1 |
Control Interface | I2C |
Taper | Linear |
Wiper Memory | Non-Volatile |
REND-TO-END (kΩ) | 10 |
Res. Tol. (%) | 20 |
Temp. Coeff. (ppm/°C) (typ) | 4 |
Wiper Resistance (Ω) (typ) | 5000 |
ICC @5V (µA) (max) | 60 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 0.69 |
Status: | Unknown |
---|---|
Series: | Single 128-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Single |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | µSOP |
No. of Pins | 10Pins |
No. of Steps | 128 |
Temperature Coefficient | ± 4ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | Single 128-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Digital Pot, 10K, Single, Usop-10 | Newark Electronics |
DIGITAL POT, 10K, SINGLE, USOP-10 | Farnell |
Where can I find additional details, specifications and documents for a DS3502U+ ?
Additional datasheets, footprints and schematics for DS3502U+ are listed on our Part Details page. You can also find images and similar parts to DS3502U+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3502U+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3502U+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3502U+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS3502U+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3502U+ have stock available?
Authorised distributors including Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for DS3502U+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3502U+ often in real-time on the comparison pages.
What if I can't find stock of DS3502U+ ?
You can fill out our help required form which you can use to request a quote for DS3502U+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.