DS34LV87TM/NOPB . Part Information
Details for DS34LV87TM/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Device Type | Line |
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS34LV87T |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Through Hole |
Alternative Part Descriptions
- CMOS Quad Diff Line Driver DS34LV87TM | RS Components
- RS-422 LINE DRIVER, 3.6V, NSOIC-16; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes | Newark Electronics
- Quad Transmitter RS-422 16-Pin SOIC N Rail | Avnet America
- Enhanced CMOS Quad Differential Line Driver | Texas Instruments
- [Texas Instruments] DS34LV87TM/NOPB | Distrelec
Viewing Distributors for DS34LV87TM/NOPB .
Loading...
Loading Results for DS34LV87TM/NOPB .