Device Type | RS422 Receiver |
---|---|
IC Interface Type | RS422 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | DS34LV86T |
SVHC | No SVHC (27-Jun-2018) |
3V Enhanced CMOS Quad Differential Line Receiver | Texas Instruments |
Rs422 Receiver, Quad, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS34LV86TMX/NOPB?
Additional datasheets, footprints and schematics for DS34LV86TMX/NOPB are listed on our Part Details page. You can also find images and similar parts to DS34LV86TMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS34LV86TMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS34LV86TMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS34LV86TMX/NOPB fall under?
The DS34LV86TMX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS34LV86TMX/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS34LV86TMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS34LV86TMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS34LV86TMX/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for DS34LV86TMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS34LV86TMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS34LV86TMX/NOPB?
You can fill out our help required form which you can use to request a quote for DS34LV86TMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.