Device Type | Line Receiver |
---|---|
IC Interface Type | RS422 RS423 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS34LV86T |
SVHC | No SVHC (27-Jun-2018) |
No. of Drivers | 4Drivers |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 25mA |
Propagation Delay | 17.8ns |
Supply Current | 9mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
3V Enhanced CMOS Quad Differential Line Receiver | Texas Instruments |
Ic, Line Receiver, 3.3V, Smd | Newark Electronics |
Quad Receiver RS-422 16-Pin SOIC N Rail | Avnet America |
Where can I find additional details, specifications and documents for a DS34LV86TM/NOPB?
Additional datasheets, footprints and schematics for DS34LV86TM/NOPB are listed on our Part Details page. You can also find images and similar parts to DS34LV86TM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS34LV86TM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS34LV86TM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS34LV86TM/NOPB fall under?
The DS34LV86TM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS34LV86TM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS34LV86TM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS34LV86TM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS34LV86TM/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS34LV86TM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS34LV86TM/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS34LV86TM/NOPB?
You can fill out our help required form which you can use to request a quote for DS34LV86TM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.