| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Device Type | Line |
|---|---|
| IC Interface Type | RS422 |
| No. of Drivers | 4Drivers |
| Supply Voltage Min | 4.75V |
| Supply Voltage Max | 5.25V |
| Driver Case Style | SOIC |
| No. of Pins | 16Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| IC Generic Number | DS3487 |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 3487 |
| IC Temperature Range | Commercial |
| Line Bus Drive Receive Transceiver Type | Quad Differential RS-422 |
| Logic Function Number | 3487 |
| Operating Temperature Range | 0°C to +70°C |
| Output Voltage Max | 2.5V |
| Propagation Delay | 10ns |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a DS3487M.?
Additional datasheets, footprints and schematics for DS3487M. are listed on our Part Details page. You can also find images and similar parts to DS3487M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3487M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3487M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS3487M. fall under?
The DS3487M. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS3487M. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3487M. you can contact the distributor directly for product support, shipping queries etc.
Is the DS3487M. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3487M. have stock available?
There is no stock from authorised distributors for DS3487M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3487M. often in real-time on the comparison pages.
What if I can't find stock of DS3487M.?
You can fill out our help required form which you can use to request a quote for DS3487M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.