Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Rated Operating Power | 200mW |
---|---|
Coil Voltage | 12V DC |
Terminal Type | Standard PC board terminal |
Contact Arrangement | 2 Form C |
Contact Material | Ag+Au clad |
Operating Function | Single side stable type |
Pick-Up Voltage | 70%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Max. Switching Current | 2A |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 1,500V (FCC) |
Expected Life: Mechanical | Min. 108 |
Expected Life: Electrical | Min. 5×105 (1A 30V DC) Min. 1×105 (2A 30V DC) |
Conditions | Ambient temperature: –40 to +70°C –40 to +158°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 9.9 |
Weight (Typ.) | Approx. 4g .14oz |
Packing Quantity | Carton |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Relay | RS |
RELAY, SIGNAL, DPDT, 220VDC, 250VAC, 2A | element14 |
Signal Relay, 12 VDC, 2APC Board, 2C DPDT2C DPDT, Sing Side Stable | Relay Specialties |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
Electromechanical Relay DPDT 2A 12VDC 720Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a DS2Y-S-DC12V?
Additional datasheets, footprints and schematics for DS2Y-S-DC12V are listed on our Part Details page. You can also find images and similar parts to DS2Y-S-DC12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2Y-S-DC12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2Y-S-DC12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS2Y-S-DC12V fall under?
The DS2Y-S-DC12V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > DS2Y Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DS2Y-S-DC12V when available in the DS2Y Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2Y-S-DC12V you can contact the distributor directly for product support, shipping queries etc.
Is the DS2Y-S-DC12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2Y-S-DC12V have stock available?
Authorised distributors including Jameco Electronics, RS, element14, Relay Specialties and Farnell have stock available or on a lead time for DS2Y-S-DC12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2Y-S-DC12V often in real-time on the comparison pages.
What if I can't find stock of DS2Y-S-DC12V?
You can fill out our help required form which you can use to request a quote for DS2Y-S-DC12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.