Status: | Active |
---|---|
Series: | DS28E84 |
RoHS: | Unknown |
High Radiation Resistance Allows User-Programmable Manufacturing or Calibration Data Before Medical Sterilization Resistant Up to 50kGy (kiloGray) of Radiation 10kb of One Time Programmable (OTP) for User Data, Keys, and Certificates 15Kb of Secure FRAM for User Data and Certificates |
Resistant Up to 50kGy (kiloGray) of Radiation |
10kb of One Time Programmable (OTP) for User Data, Keys, and Certificates |
15Kb of Secure FRAM for User Data and Certificates |
ECC-P256 Compute Engine FIPS 186 ECDSA P256 Signature and Verification ECDH Key Exchange for Session Key Establishment ECDSA Authenticated R/W of Configurable Memory |
FIPS 186 ECDSA P256 Signature and Verification |
ECDH Key Exchange for Session Key Establishment |
ECDSA Authenticated R/W of Configurable Memory |
SHA-256 Compute Engine FIPS 180 MAC for Secure Download/Boot FIPS 198 HMAC for Bidirectional Authentication and Optional GPIO Control |
FIPS 180 MAC for Secure Download/Boot |
FIPS 198 HMAC for Bidirectional Authentication and Optional GPIO Control |
SHA-256 OTP (One-Time Pad) Encrypted R/W of Configurable Memory Through ECDH Established Key |
One GPIO Pin with Optional Authentication Control Open-Drain, 4mA/0.4V Optional SHA-256 or ECDSA Authenticated On/Off and State Read Optional ECDSA Certificate to Set On/Off After Multiblock Hash for Secure Download |
Open-Drain, 4mA/0.4V |
Optional SHA-256 or ECDSA Authenticated On/Off and State Read |
Optional ECDSA Certificate to Set On/Off After Multiblock Hash for Secure Download |
TRNG with NIST SP 800-90B Compliant Entropy Source with Function to Read Out |
Optional Chip Generated Pr/Pu Key Pairs for ECC Operations or Secrets for SHA256 Functions |
17-Bit One-Time Settable, Nonvolatile Decrement-Only Counter with Authenticated Read |
Unique and Unalterable Factory Programmed 64-Bit Identification Number (ROM ID) Optional Input Data Component to Crypto and Key Operations |
Optional Input Data Component to Crypto and Key Operations |
Advanced 1-Wire Protocol Minimizes Interface to Just Single Contact |
Operating Range: 3.3V ±10%, 0°C to +50°C |
±8kV HBM ESD Protection of 1-Wire IO Pin |
6-Pin, 3mm x 3mm TDFN |
End Equipment | IP ProtectionMedical Consumable IDMedical Sensor Authentication and Calibration |
---|---|
Bus Type | 1-Wire |
Memory Type | EPROM |
Memory Size | 15k x 1 FRAM5K x 1 |
Deep Cover | Yes |
Oper. Temp. (°C) | -40 to +50 |
Package/Pins | TDFN HYBRID/6 |
BudgetaryPrice (See Notes) | 3.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | DeepCover Secure Authenticator |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
IC Package Type | TDFN-EP |
No. of Pins | 6Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Deep Cover Gamma Radiation Res | Analog Devices |
Deepcover Secure Authenticator, Tdfn-Ep | Newark Electronics |
DEEPCOVER SECURE AUTHENTICATOR, TDFN-EP | element14 |
Where can I find additional details, specifications and documents for a DS28E84Q+U ?
Additional datasheets, footprints and schematics for DS28E84Q+U are listed on our Part Details page. You can also find images and similar parts to DS28E84Q+U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E84Q+U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28E84Q+U price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E84Q+U you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E84Q+U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28E84Q+U have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS28E84Q+U .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E84Q+U often in real-time on the comparison pages.
What if I can't find stock of DS28E84Q+U ?
You can fill out our help required form which you can use to request a quote for DS28E84Q+U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.