DS28E80Q+T Part Information
Details for DS28E80Q+T by Maxim Integrated
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4400 |
10 | 1.2800 |
50 | 1.2700 |
100 | 1.1400 |
250 | 1.1300 |
500 | 1.1200 |
1000 | 1.0700 |
2500 | 1.0300 |
Stock Information
Details
Part Specifications
Memory Interface Type | Serial 1-Wire |
Memory Size | 2Kbit |
EEPROM Memory Configuration | - |
Clock Frequency | - |
Memory Case Style | TDFN |
No. of Pins | 6Pins |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2Kbit 1-Wire Serial EEPROM |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:-; Memory Interface Type:Serial 1-Wire; Clock Frequency:-; Memory Case Style:TDFN; No. of Pins:6Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DS28E80Q+T?
Additional datasheets, footprints and schematics for DS28E80Q+T are listed in our Part Details tab. You can also find the DS28E80Q+T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E80Q+T in the Pricing & Inventory tab next to part details. You can view DS28E80Q+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS28E80Q+T fall under?
The DS28E80Q+T is listed under Maxim Integrated Parts.
Can I view similar or alternative parts?
You can view similar parts to DS28E80Q+T when available in the Maxim Integrated Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E80Q+T you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E80Q+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DS28E80Q+T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DS28E80Q+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E80Q+T often in real-time on the comparison pages.
What if I can't find stock of DS28E80Q+T?
You can fill out our help required form which you can use to request a quote for DS28E80Q+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.