Status: | Active |
---|---|
Series: | DS28E39 |
RoHS: | Unknown |
Robust Countermeasures Protect Against Security Attacks Patented Physically Unclonable Function Secures Device Data Actively Monitored Die Shield Detects and Reacts to Intrusion Attempts All Stored Data Cryptographically Protected from Discovery |
Patented Physically Unclonable Function Secures Device Data |
Actively Monitored Die Shield Detects and Reacts to Intrusion Attempts |
All Stored Data Cryptographically Protected from Discovery |
ECDSA Authenticated R/W of Stored Data and Counter |
Efficient Public-Key Authentication Solution to Authenticate Peripherals FIPS 186-Compliant ECDSA P256 Signature for Challenge/Response Authentication ChipDNA Generated Public/Private Key Pair. TRNG with NIST SP 800-90B Compliant Entropy Source |
FIPS 186-Compliant ECDSA P256 Signature for Challenge/Response Authentication |
ChipDNA Generated Public/Private Key Pair. |
TRNG with NIST SP 800-90B Compliant Entropy Source |
Supplemental Features Enable Easy Integration into End Applications 17-Bit One-Time Settable, Nonvolatile Decrement-Only Counter with Authenticated Read 2Kbits of EEPROM for User Data, Key, Control Registers, and Certificate Unique and Unalterable Factory Programmed 64-Bit Identification Number (ROM ID) Single-Contact, 1-Wire Interface Communication with Host at 11.7kbps and 62.5kbps Operating Range: 3.3V ±10%, -40°C to +85°C 6-Pin TDFN-EP Package (3mm x 3mm) |
17-Bit One-Time Settable, Nonvolatile Decrement-Only Counter with Authenticated Read |
2Kbits of EEPROM for User Data, Key, Control Registers, and Certificate |
Unique and Unalterable Factory Programmed 64-Bit Identification Number (ROM ID) |
Single-Contact, 1-Wire Interface Communication with Host at 11.7kbps and 62.5kbps |
Operating Range: 3.3V ±10%, -40°C to +85°C |
6-Pin TDFN-EP Package (3mm x 3mm) |
Crypto Engine | Asymmetric |
---|---|
End Equipment | IP ProtectionMedical Consumable IDMedical Sensor Authentication and CalibrationPCB ID and AuthenticationPrint Cartridge AuthenticationPrinter Cartridge Configuration and MonitoringRack Card Security |
Bus Type | 1-Wire |
Memory Type | EEPROM |
Memory Size | 2K x 1 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/6 |
BudgetaryPrice (See Notes) | 1.32 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | DeepCover Secure Authenticator |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
IC Package Type | TDFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Deepcover Secure Authenticator, Tdfn-6 | Newark Electronics |
DEEPCOVER SECURE AUTHENTICATOR, TDFN-6 | element14 |
Where can I find additional details, specifications and documents for a DS28E39Q+U ?
Additional datasheets, footprints and schematics for DS28E39Q+U are listed on our Part Details page. You can also find images and similar parts to DS28E39Q+U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E39Q+U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28E39Q+U price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E39Q+U you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E39Q+U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28E39Q+U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS28E39Q+U .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E39Q+U often in real-time on the comparison pages.
What if I can't find stock of DS28E39Q+U ?
You can fill out our help required form which you can use to request a quote for DS28E39Q+U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.