Status: | Active |
---|---|
Series: | DS28E15 |
RoHS: | Unknown |
512-Bit EEPROM with SHA-256 Authentication for Reads and Writes Symmetric-Key-Based Bidirectional Secure Authentication Model Based on SHA-256 Strong Authentication with a High-Bit-Count User-Programmable Secret and Input Challenge 512 Bits of User EEPROM Partitioned Into Two Pages of 256 Bits User-Programmable and Irreversible EEPROM Protection Modes Including Authentication, Write and Read Protect, and OTP/EPROM Emulation Unique Factory-Programmed, 64-Bit Identification Number |
Symmetric-Key-Based Bidirectional Secure Authentication Model Based on SHA-256 |
Strong Authentication with a High-Bit-Count User-Programmable Secret and Input Challenge |
512 Bits of User EEPROM Partitioned Into Two Pages of 256 Bits |
User-Programmable and Irreversible EEPROM Protection Modes Including Authentication, Write and Read Protect, and OTP/EPROM Emulation |
Unique Factory-Programmed, 64-Bit Identification Number |
Minimalist 1-Wire Interface Lowers Cost and Interface Complexity Reduces Control, Address, Data, Power, and Programming Signals to a Single Data Pin ±8kV HBM ESD Protection (typ) 2-Pin SFN, 6-Pin TDFN-EP, and 6-Pin TSOC Packages Operating Range: 3.3V ±10%, -40°C to +85°C |
Reduces Control, Address, Data, Power, and Programming Signals to a Single Data Pin |
±8kV HBM ESD Protection (typ) |
2-Pin SFN, 6-Pin TDFN-EP, and 6-Pin TSOC Packages |
Operating Range: 3.3V ±10%, -40°C to +85°C |
Crypto Engine | Symmetric |
---|---|
End Equipment | IP ProtectionMedical Consumable IDPCB ID and AuthenticationPrint Cartridge Authentication |
Bus Type | 1-Wire |
Memory Type | EEPROM |
Memory Size | 512 bits |
Deep Cover | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SFN/2TDFN/6TSOC/6 |
BudgetaryPrice (See Notes) | 0.81 |
Status: | Unknown |
---|---|
Series: | 512bit 1-Wire Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial 1-Wire |
---|---|
Memory Size | 512bit |
EEPROM Memory Configuration | 512 x 1bit |
Clock Frequency | - |
Memory Case Style | TSOC |
No. of Pins | 6Pins |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 512bit 1-Wire Serial EEPROM |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Interface Type | Serial 1-Wire |
SERIAL EEPROM, 512BIT, TSOC-6 | element14 |
Serial Eeprom, 512Bit, Tsoc-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS28E15P+ ?
Additional datasheets, footprints and schematics for DS28E15P+ are listed on our Part Details page. You can also find images and similar parts to DS28E15P+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E15P+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28E15P+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E15P+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E15P+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28E15P+ have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for DS28E15P+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E15P+ often in real-time on the comparison pages.
What if I can't find stock of DS28E15P+ ?
You can fill out our help required form which you can use to request a quote for DS28E15P+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.