Status: | Active |
---|---|
Series: | DS28E07 |
RoHS: | Unknown |
Partitioning of Memory Provides Greater Flexibility in Programming User Data 1024 Bits of EEPROM Memory Organized as Four Pages of 256 Bits Individual Memory Pages Can Be Permanently Write Protected or Put in EPROM-Emulation Mode (Write to 0) |
1024 Bits of EEPROM Memory Organized as Four Pages of 256 Bits |
Individual Memory Pages Can Be Permanently Write Protected or Put in EPROM-Emulation Mode (Write to 0) |
Advanced 1-Wire Protocol Minimizes Interface to Just Single IO Reducing Required Pin Count and Enhancing Reliability Unique Factory-Programmed, Unalterable 64-Bit Identification Number Switchpoint Hysteresis and Filtering to Optimize Performance in the Presence of Noise Communicates to Host with a Single Digital Signal at 15.4kbps or 125kbps Using 1-Wire Protocol Reads and Writes over a Wide Voltage Range from 3.0V to 5.25V from -40°C to +85°C ±8kV HBM ESD Protection (typ) for IO Pin |
Unique Factory-Programmed, Unalterable 64-Bit Identification Number |
Switchpoint Hysteresis and Filtering to Optimize Performance in the Presence of Noise |
Communicates to Host with a Single Digital Signal at 15.4kbps or 125kbps Using 1-Wire Protocol |
Reads and Writes over a Wide Voltage Range from 3.0V to 5.25V from -40°C to +85°C |
±8kV HBM ESD Protection (typ) for IO Pin |
End Equipment | Asset TrackingInventoryMedical Consumable IDPCB ID and AuthenticationPeripheral ID and ControlPrint Cartridge AuthenticationRack Card IDSecurity |
---|---|
Memory Type | EEPROM |
Memory Size | 1K x 1 |
Bus Type | 1-Wire |
VSUPPLY (V) (min) | 3 |
VSUPPLY (V) (max) | 5.25 |
Package/Pins | SFN/2TDFN/6TO92/3TSOC/6ULTRA THIN SFN/2 |
BudgetaryPrice (See Notes) | 0.62 |
Status: | Unknown |
---|---|
Series: | 1Kbit 1-Wire Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial 1-Wire |
---|---|
Memory Size | 1Kbit |
EEPROM Memory Configuration | 4Pages x 256bit |
Clock Frequency | - |
Memory Case Style | TSOC |
No. of Pins | 6Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1Kbit 1-Wire Serial EEPROM |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Interface Type | Serial 1-Wire |
1-W EEPROM 1KB, TSOC | Analog Devices |
Eeprom, 1Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM, 1KBIT, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a DS28E07P+ ?
Additional datasheets, footprints and schematics for DS28E07P+ are listed on our Part Details page. You can also find images and similar parts to DS28E07P+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E07P+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28E07P+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E07P+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E07P+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28E07P+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for DS28E07P+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E07P+ often in real-time on the comparison pages.
What if I can't find stock of DS28E07P+ ?
You can fill out our help required form which you can use to request a quote for DS28E07P+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.