Status: | Active |
---|---|
Series: | DS28E04-100 |
RoHS: | Unknown |
4096 bits of EEPROM Memory Partitioned into 16 Pages of 256 Bits |
Seven Address Inputs for Physical Location Configuration |
Two General-Purpose PIO Pins with Pulse-Generation Capability |
Individual Memory Pages can be Permanently Write-Protected or put in OTP EPROM Emulation Mode ("Write to 0") |
Communicates to Host with a Single Digital Signal at 15.3kbps or 111kbps Using 1-Wire Protocol |
Parasitic or VCC Powered |
Conditional Search Based on PIO Status or PIO Activity |
Switchpoint Hysteresis and Filtering to Optimize Performance in the Presence of Noise |
Reads and Writes Over a Wide 2.8V to 5.25V Voltage Range from -40°C to +85°C |
16-Pin, 150-mil SO Package |
End Equipment | Asset TrackingInventoryPeripheral ID and ControlRack Card ID |
---|---|
Memory Type | EEPROM |
Memory Size | 4K x 1 |
Bus Type | 1-Wire |
VSUPPLY (V) (min) | 2.8 |
VSUPPLY (V) (max) | 5.25 |
Package/Pins | SOIC (N)/16 |
BudgetaryPrice (See Notes) | 2.84 |
Status: | Unknown |
---|---|
Series: | 4Kbit 1-Wire Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial 1-Wire |
---|---|
Memory Size | 4Kbit |
EEPROM Memory Configuration | 256 x 16bit |
Clock Frequency | - |
Memory Case Style | NSOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 4Kbit 1-Wire Serial EEPROM |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Interface Type | Serial 1-Wire |
Serial Eeprom, 4Kbit, Nsoic-16 | Newark Electronics |
SERIAL EEPROM, 4KBIT, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a DS28E04S-100+ ?
Additional datasheets, footprints and schematics for DS28E04S-100+ are listed on our Part Details page. You can also find images and similar parts to DS28E04S-100+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E04S-100+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28E04S-100+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E04S-100+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E04S-100+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28E04S-100+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS28E04S-100+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E04S-100+ often in real-time on the comparison pages.
What if I can't find stock of DS28E04S-100+ ?
You can fill out our help required form which you can use to request a quote for DS28E04S-100+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.