Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.29
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$26.29
|
17,860
in stock
|
Buy Now |
IC Interface Type | - |
---|---|
Interface Applications | Back/Mid-plane Reach Extension Front-port Eye Opener for Optical & Passive Copper(100G-SR4/LR4/CR4) |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Interface Case Style | NFBGA |
No. of Pins | 135Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
28-Gbps low power 8-channel redriver | Texas Instruments |
Where can I find additional details, specifications and documents for a DS280BR820ZBLT?
Additional datasheets, footprints and schematics for DS280BR820ZBLT are listed on our Part Details page. You can also find images and similar parts to DS280BR820ZBLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS280BR820ZBLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS280BR820ZBLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS280BR820ZBLT fall under?
The DS280BR820ZBLT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS280BR820ZBLT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS280BR820ZBLT you can contact the distributor directly for product support, shipping queries etc.
Is the DS280BR820ZBLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS280BR820ZBLT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS280BR820ZBLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS280BR820ZBLT often in real-time on the comparison pages.
What if I can't find stock of DS280BR820ZBLT?
You can fill out our help required form which you can use to request a quote for DS280BR820ZBLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.