Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Line Receiver |
---|---|
IC Interface Type | RS422 RS423 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS26C32AT |
SVHC | No SVHC (27-Jun-2018) |
CMOS Quad Differential Line Receivers | Texas Instruments |
Diff Line Receiver, Rs422/423, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS26C32ATMX/NOPB?
Additional datasheets, footprints and schematics for DS26C32ATMX/NOPB are listed on our Part Details page. You can also find images and similar parts to DS26C32ATMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS26C32ATMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS26C32ATMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS26C32ATMX/NOPB fall under?
The DS26C32ATMX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS26C32ATMX/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS26C32ATMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS26C32ATMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS26C32ATMX/NOPB have stock available?
Authorised distributors including Texas Instruments, element14 and Newark Electronics have stock available or on a lead time for DS26C32ATMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS26C32ATMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS26C32ATMX/NOPB?
You can fill out our help required form which you can use to request a quote for DS26C32ATMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.