DS26C32ATM/NOPB . Part Information
Details for DS26C32ATM/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Device Type | Differential Receiver |
IC Interface Type | RS422 RS423 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS26C32AT |
SVHC | No SVHC (27-Jun-2018) |
No. of Drivers | 4Drivers |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 19ns |
Supply Current | 23mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- DS26C32ATM/NOPB | RS Components
- RS-422/RS-423 LINE RECEIVER, 5.5V, NSOIC16; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16PinsRoHS Compliant: Yes | Newark Electronics
- IC: interface; line receiver; 4.5÷5.5VDC; RS422,RS423; SMD; SO16 | Transfer Multisort Elektronik
- CMOS Quad Differential Line Receivers | Texas Instruments
- [Texas Instruments] DS26C32ATM/NOPB | Distrelec
Viewing Distributors for DS26C32ATM/NOPB .
Loading...
Loading Results for DS26C32ATM/NOPB .