Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock & Data Recovery |
---|---|
Frequency | 6.312MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | LQFP |
No. of Pins | 64Pins |
IC Output Type | - |
IC Input Type | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
CLOCK & DATA RECOVERY IC, 6.312MHZ, LQFP | Farnell |
Clock & Data Recovery Ic, 6.312Mhz, Lqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a DS26503L+?
Additional datasheets, footprints and schematics for DS26503L+ are listed on our Part Details page. You can also find images and similar parts to DS26503L+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS26503L+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS26503L+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS26503L+ fall under?
The DS26503L+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to DS26503L+ when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS26503L+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS26503L+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS26503L+ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DS26503L+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS26503L+ often in real-time on the comparison pages.
What if I can't find stock of DS26503L+?
You can fill out our help required form which you can use to request a quote for DS26503L+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.