Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Device Type | Differential Buffer |
---|---|
Peak-to-Peak Jitter Max | 65ps |
Supply Current Max | 43mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | LLP |
No. of Pins | 8Pins |
Signaling Rate | 3.125Gbps |
Signal Input Type | LVDS |
Output Level Type | LVDS |
ESD HBM | 7kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Type | Buffer |
Base Number | 25 |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
3.125-Gbps LVDS buffer with transmit pre-emphasis | Texas Instruments |
3.125Gbps LVDS Buffer Pre-Emphasis WSON8 | RS |
Buffer Lvds 3.125Gbps, Powerwise | Newark Electronics |
Where can I find additional details, specifications and documents for a DS25BR120TSD/NOPB .?
Additional datasheets, footprints and schematics for DS25BR120TSD/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS25BR120TSD/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS25BR120TSD/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS25BR120TSD/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS25BR120TSD/NOPB . fall under?
The DS25BR120TSD/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS25BR120TSD/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS25BR120TSD/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DS25BR120TSD/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS25BR120TSD/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for DS25BR120TSD/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS25BR120TSD/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DS25BR120TSD/NOPB .?
You can fill out our help required form which you can use to request a quote for DS25BR120TSD/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.