Status: | Active |
---|---|
Series: | DS2505 |
RoHS: | Unknown |
16384 bits Electrically Programmable Read Only Memory (EPROM) communicates with the economy of one signal plus ground |
Unique, factory-lasered and tested 64-bit registration number (8-bit family code + 48-bit serial number + 8-bit CRC tester) assures absolute traceability because no two parts are alike |
Built-in multidrop controller ensures compatibility with other 1-Wire Net products |
EPROM partitioned into sixty-four 256-bit pages for randomly accessing packetized data records |
Each memory page can be permanently write-protected to prevent tampering |
Device is an "add only" memory where additional data can be programmed into EPROM without disturbing existing data |
Architecture allows software to patch data by superseding an old page in favor of a newly programmed page |
Reduces control, address, data, power, and programming signals to a single data pin |
Directly connects to a single port pin of a microprocessor and communicates at up to 16.3 kbits per second |
8-bit family code specifies DS2505 communications requirements to reader |
Presence detector acknowledges when the reader first applies voltage |
Low cost TO-92 or 6-pin TSOC surface mount package |
Reads over a wide voltage range of 2.8V to 6.0V from -40°C to +85°C; programs at 11.5V to 12.0V from -40°C to +50°C |
Memory Type | EPROM |
---|---|
Memory Size | 16K x 1 |
Bus Type | 1-Wire |
VSUPPLY (V) (min) | 2.8 |
VSUPPLY (V) (max) | 6 |
Package/Pins | TO92/3TSOC/6 |
BudgetaryPrice (See Notes) | 1.83 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 16Kbit |
---|---|
EPROM Memory Configuration | 16K x 1bit |
No. of Pins | 6Pins |
Memory Case Style | TSOC |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Access Time | - |
MSL | MSL 1 - Unlimited |
Memory Type | EPROM |
Eprom, 16Kbit, Tsoc-6 | Newark Electronics |
EPROM, 16KBIT, TSOC-6 | element14 |
16Kb Add-Only Memory | Analog Devices |
Where can I find additional details, specifications and documents for a DS2505P+T&R ?
Additional datasheets, footprints and schematics for DS2505P+T&R are listed on our Part Details page. You can also find images and similar parts to DS2505P+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2505P+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2505P+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2505P+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS2505P+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2505P+T&R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS2505P+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2505P+T&R often in real-time on the comparison pages.
What if I can't find stock of DS2505P+T&R ?
You can fill out our help required form which you can use to request a quote for DS2505P+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.