Status: | Active |
---|---|
Series: | DS2477 |
RoHS: | Unknown |
Robust Countermeasures Protect Against Security Attacks Patented Physically Unclonable Function Secures Device Data Actively Monitored Die Shield Detects and Reacts to Intrusion Attempts All Stored Data Cryptographically Protected from Discovery |
Patented Physically Unclonable Function Secures Device Data |
Actively Monitored Die Shield Detects and Reacts to Intrusion Attempts |
All Stored Data Cryptographically Protected from Discovery |
Efficient Secure Hash Algorithm Authenticates and Manages Peripherals FIPS 202-Compliant SHA-3 Algorithm for Bidirectional Authentication FIPS 198-Compliant Keyed-Hash Message Authentication Code (HMAC) TRNG with NIST SP 800-90B Compliant Entropy Source |
FIPS 202-Compliant SHA-3 Algorithm for Bidirectional Authentication |
FIPS 198-Compliant Keyed-Hash Message Authentication Code (HMAC) |
TRNG with NIST SP 800-90B Compliant Entropy Source |
Supplemental Features Enable Easy Integration into End Applications 2Kb of EEPROM for User Data, Key, and Control Registers One Open-Drain GPIO Pin Unique and Unalterable Factory Programmed 64-Bit Identification Number (ROM ID) Large 1-Wire Block Buffer (126 bytes) for Efficient Data Transfer 1-Wire Standard and Overdrive Timing Communication Speeds I²C Communication, Up to 1MHz Operating Range: 3.3V ±10%, -40°C to +85°C 6-Pin TDFN-EP Package (3mm x 3mm) |
2Kb of EEPROM for User Data, Key, and Control Registers |
One Open-Drain GPIO Pin |
Unique and Unalterable Factory Programmed 64-Bit Identification Number (ROM ID) |
Large 1-Wire Block Buffer (126 bytes) for Efficient Data Transfer |
1-Wire Standard and Overdrive Timing Communication Speeds |
I²C Communication, Up to 1MHz |
Operating Range: 3.3V ±10%, -40°C to +85°C |
6-Pin TDFN-EP Package (3mm x 3mm) |
Crypto Engine | Symmetric |
---|---|
End Equipment | Companion CoprocessorIP ProtectionIdentification SystemsMedical Consumable IDMedical Sensor Authentication and CalibrationPCB ID and AuthenticationPrint Cartridge AuthenticationPrinter Cartridge Configuration and MonitoringRack Card Security |
Bus Type | 1-WireI2C |
Memory Type | EEPROM |
Memory Size | 2K x 1 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/6 |
BudgetaryPrice (See Notes) | 1.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | DeepCover Secure Authenticator |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
IC Package Type | TDFN-EP |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Secure Coprocessor, -40 To 85Deg C | Newark Electronics |
SECURE COPROCESSOR, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a DS2477Q+U ?
Additional datasheets, footprints and schematics for DS2477Q+U are listed on our Part Details page. You can also find images and similar parts to DS2477Q+U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2477Q+U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2477Q+U price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2477Q+U you can contact the distributor directly for product support, shipping queries etc.
Is the DS2477Q+U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2477Q+U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS2477Q+U .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2477Q+U often in real-time on the comparison pages.
What if I can't find stock of DS2477Q+U ?
You can fill out our help required form which you can use to request a quote for DS2477Q+U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.