Status: | Active |
---|---|
Series: | DS2465 |
RoHS: | Unknown |
SHA-256 Engine to Operate a Symmetric-Key-Based Bidirectional Secure Authentication Model |
Two 32-Byte Pages of User EEPROM with Multiple Programmable Protection Options |
1-Wire Master Port with Selectable Active or Passive 1-Wire Pullup |
Strong 1-Wire Pullup Provided by an Internal Low-Impedance Signal Path |
1-Wire Port Can Be Powered Down Under Software Control |
I²C Operating (Pullup) Voltage: 3.3V ±10% |
±8kV ESD Protection on IO to GND (JESD22-A114 HBM, Typical) |
Operating Range: 3.3V ±10%, -40°C to +85°C |
6-Pin TSOC Package |
Crypto Engine | Symmetric |
---|---|
End Equipment | Companion CoprocessorIP ProtectionMedical Consumable IDPCB ID and AuthenticationPrint Cartridge Authentication |
Bus Type | 1-WireI2C |
Memory Type | EEPROM |
Memory Size | 512 bits |
Deep Cover | Yes |
Package/Pins | TSOC/6 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | DeepCover Secure Authenticator |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
IC Package Type | TSOC |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SHA-256 Coprocessor with Integ | Analog Devices |
DEEPCOVER SECURE AUTHENTICATOR, TSOC-6 | Farnell |
Where can I find additional details, specifications and documents for a DS2465P+ ?
Additional datasheets, footprints and schematics for DS2465P+ are listed on our Part Details page. You can also find images and similar parts to DS2465P+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2465P+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2465P+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2465P+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2465P+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2465P+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for DS2465P+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2465P+ often in real-time on the comparison pages.
What if I can't find stock of DS2465P+ ?
You can fill out our help required form which you can use to request a quote for DS2465P+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.